Keystone Electronics Corp. Test Point, Pcb, Through Hole; Product Range Keystone 1039

Description
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.055mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; Thickness:0.025" RoHS Compliant: Yes
Datasheet
Description
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.055mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; Thickness:0.025" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Point, Pcb, Through Hole; Product Range Keystone - 01C2576 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Through Hole; Product Range Keystone
01C2576
Test Point, Pcb, Through Hole; Product Range Keystone 01C2576
TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.055mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; Thickness:0.025" RoHS Compliant: Yes

TEST POINT, PCB, THROUGH HOLE; Product Range:-; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:0.055mm; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Body Material:Brass; Thickness:0.025" RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point; PCB Mount; Tin Plated; Brass; 0.051 in.; 0.055 in.; 0.394 in. - 70181609 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Point; PCB Mount; Tin Plated; Brass; 0.051 in.; 0.055 in.; 0.394 in.
70181609
Test Point; PCB Mount; Tin Plated; Brass; 0.051 in.; 0.055 in.; 0.394 in. 70181609
Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.138 in. Mounting Hole Size, 0.394 in. H Low profile, space saving designs for dense packaging Wide variety of configurations to suit most applications Safe, practical, economical replacement for wire-wrap posts Easy mount design, ideal for wave soldering Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.

Test Point, PCB Mount, Brass Base Material, Tin Plated, 0.138 in. Mounting Hole Size, 0.394 in. H

  • Low profile, space saving designs for dense packaging
  • Wide variety of configurations to suit most applications
  • Safe, practical, economical replacement for wire-wrap posts
  • Easy mount design, ideal for wave soldering
    Re-fit PC boards without need for re-design. Provides easy access for production testing and field service troubleshooting.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 01C2576 70181609
Product Name Test Point, Pcb, Through Hole; Product Range Keystone Test Point; PCB Mount; Tin Plated; Brass; 0.051 in.; 0.055 in.; 0.394 in.
Mounting Through Hole Mount PCB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details