Body Features Color : Red Material : Thermoplastic
Product Type Features Connector System : Wire-to-Wire Product Type : Accessory Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Color : Red Material : Thermoplastic
Product Type Features Connector System : Wire-to-Wire Product Type : Accessory Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features Color : Red Material : Thermoplastic
Product Type Features Connector System : Wire-to-Wire Product Type : Accessory Protection & Strain Relief Accessory Type : Dust Cap Sealable : Yes
Usage Conditions Compatible With Connector Style : Receptacle Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
Color : Red
Material : Thermoplastic
Product Type Features
Connector System : Wire-to-Wire
Product Type : Accessory
Protection & Strain Relief Accessory Type : Dust Cap
Sealable : Yes
Usage Conditions
Compatible With Connector Style : Receptacle
Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]