TE Connectivity Rectangular Contact Insert, Gprb, Pin, 6Pos; No. Of Contacts Amp - Te Connectivity 1738101-1

Description
RECTANGULAR CONTACT INSERT, GPRB, PIN, 6POS; No. of Contacts:6Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR CONTACT INSERT, GPRB, PIN, 6POS; No. of Contacts:6Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Contact Insert, Gprb, Pin, 6Pos; No. Of Contacts Amp - Te Connectivity - 20M3753 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Contact Insert, Gprb, Pin, 6Pos; No. Of Contacts Amp - Te Connectivity
20M3753
Rectangular Contact Insert, Gprb, Pin, 6Pos; No. Of Contacts Amp - Te Connectivity 20M3753
RECTANGULAR CONTACT INSERT, GPRB, PIN, 6POS; No. of Contacts:6Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

RECTANGULAR CONTACT INSERT, GPRB, PIN, 6POS; No. of Contacts:6Contacts; Product Range:GPRB Series; Connector Mounting:-; Contact Termination Type:-; Pitch Spacing:-; Gender:-; Contact Gender:Pin; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 20M3753
Product Name Rectangular Contact Insert, Gprb, Pin, 6Pos; No. Of Contacts Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
High Flow Power Backplane 1x3 Male +6 Signal Right Angle Solder Connector - 80319RH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook to Lead Only, 24 AWG Teflon Test Lead - SALE-313W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details