TE Connectivity Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity 1738008-1

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWGRoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWGRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity - 55M7966 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity
55M7966
Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity 55M7966
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWGRoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:GPRB Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 55M7966
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Hard carbon Coated Copper foil, Negative Single-sided coating - BMLC-KJ014 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details