Body Features Primary Product Material : Soft Copper
Dimensions Compatible Cable Diameter Range : 5.1 - 6.4 MM [.2 - .25 INCH ]
Operation/Applicatio
n Shielded : Yes
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Soft Copper
Dimensions Compatible Cable Diameter Range : 5.1 - 6.4 MM [.2 - .25 INCH ]
Operation/Applicatio
n Shielded : Yes
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Primary Product Material : Soft Copper
Dimensions Compatible Cable Diameter Range : 5.1 - 6.4 MM [.2 - .25 INCH ]
Operation/Applicatio
n Shielded : Yes
Product Type Features Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Primary Product Material : Soft Copper
Dimensions
Compatible Cable Diameter Range : 5.1 - 6.4 MM [.2 - .25 INCH ]
Operation/Application
Shielded : Yes
Product Type Features
Strain Relief Accessory Type : Shielding Ferrule
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]