TE Connectivity ™ Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 173081-4

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors) Package: 292-LBGA Product Status: Preliminary Connector Type: Header, Cuttable Contact Type: Female Socket Pitch - Mating: 0.050" (1.27mm) Style: C Shrouding: Shrouded

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Header, Cuttable
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Style: C
Shrouding: Shrouded

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital Signal Processors (DSP)
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 40 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2183KSTZ-133 - 910973-ADSP-2183KSTZ-133 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 128-TQFP (14x20)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - 598-2338-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V; 1.00V
Package Type Other; 24-VFQFN Exposed Pad
View Details
6 suppliers
DSP (Digital Signal Processors) - M61031CFP#DF0T - Quarktwin Technology Ltd.
View Details
2 suppliers