M61031CFP#DF0T -- DSP (DIGITAL SIGNAL PROCESSORS)
Renesas Electronics Corporation
DSP (Digital Signal Processors)
M61031CFP#DF0T
Description
MIXED SIGNAL PROCESSOR
-
Quarktwin Technology Ltd.
-
Acme Chip Technology Co., Limited
Description
MIXED SIGNAL PROCESSOR
Suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
M61031CFP#DF0T
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
M61031CFP#DF0T |
M61031CFP#DF0T |
|
Product Name
|
DSP (Digital Signal Processors) |
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.3V
Clock Speed
100 MHz
MMACS
100
View Details
3 suppliers
Clock Speed
40 MHz
Interface Type
Host Interface, Link Port, Serial Port
View Details
Microchip Technology, Inc.
Data Bus
16-Bit
Package Type
TQFP; Other; 64-TQFP
Pin Count
64
View Details