TE Connectivity
Wire-to-Board Connector Contacts
172791-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Orientation : Straight Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Wire Size (CMA) : 100.5 - 159.8
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag
Product Type Features Applied Pressure : Intermediate Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Orientation : Straight Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Wire Size (CMA) : 100.5 - 159.8
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag
Product Type Features Applied Pressure : Intermediate Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Wire-to-Board Connector Contacts
172791-1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 15 Contact Orientation : Straight Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Wire Size (CMA) : 100.5 - 159.8
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Bag
Product Type Features Applied Pressure : Intermediate Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness (MICIN) : 15
- Contact Orientation : Straight
- Contact Type : Socket
- Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions
- Wire Size (MMSQ) : .05 - .09
- Wire Size (AWG) : 30 - 28
- Wire Size (CMA) : 100.5 - 159.8
Operation/Application
- Circuit Application : Signal
Packaging Features
Product Type Features
- Applied Pressure : Intermediate
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
172791-1 |
|
Product Name
|
Wire-to-Board Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 20 AWG
International
0.5000 to 1.42 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
10 to 14 AWG
View Details
Material
Tin
Features
RoHS
North American
18 to 22 AWG
View Details