TE Connectivity Automotive Terminals 172773-4

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.1 - 3.4 MM  [.082 - .133 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 18, 20, 15, 14, 17, 19, 16 Wire Size Search (MMSQ) : 1, 2, .5, 1.25, .8, 1.5, .6 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 105 DEGC  [221 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.1 - 3.4 MM  [.082 - .133 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 18, 20, 15, 14, 17, 19, 16 Wire Size Search (MMSQ) : 1, 2, .5, 1.25, .8, 1.5, .6 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 105 DEGC  [221 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 172773-4 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
172773-4
Automotive Terminals 172773-4
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.1 - 3.4 MM  [.082 - .133 INCH ] Wire Size (MMSQ) : .5 - 2 Wire Size (AWG) : 20 - 14 Wire Size Search (AWG) : 18, 20, 15, 14, 17, 19, 16 Wire Size Search (MMSQ) : 1, 2, .5, 1.25, .8, 1.5, .6 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 105 DEGC  [221 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .65 MM  [.025 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.1 - 3.4 MM  [.082 - .133 INCH ]
  • Wire Size (MMSQ) : .5 - 2
  • Wire Size (AWG) : 20 - 14
  • Wire Size Search (AWG) : 18, 20, 15, 14, 17, 19, 16
  • Wire Size Search (MMSQ) : 1, 2, .5, 1.25, .8, 1.5, .6

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 85 DEGC , 100 DEGC , 90 DEGC , 80 DEGC , 105 DEGC  [221 DEGF , 194 DEGF , 185 DEGF , 176 DEGF , 212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 6805084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805084P
Crimp Contacts 6805084P
TE Connectivity 172773-4 Crimp Terminal

TE Connectivity 172773-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 1639919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1639919
Crimp Contacts 1639919
TE Connectivity 172773-4 Crimp Terminal

TE Connectivity 172773-4 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 172773-4 6805084P 1639919
Product Name Automotive Terminals Crimp Contacts Crimp Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Tin; Tin
Applications Motor or Generator
OD / Width 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0790 inch (2.01 mm)
View Details
Automotive Terminals - 1062-16-0722 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-14-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers