TE Connectivity Automotive Terminals 0462-201-20141

Description
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Crate Packaging Quantity : 5000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Crate Packaging Quantity : 5000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 0462-201-20141 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
0462-201-20141
Automotive Terminals 0462-201-20141
Contact Features Contact Fabrication : Solid Contact Size : Size 20 Crimp Type : Indent Crimp Interface Plating : Nickel (Ni) Mating Pin Diameter : 1 MM  [.04 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 7.5 Wire Contact Termination Area Plating Material : Nickel Dimensions Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Wire Size Search (AWG) : 20 Wire Size Search (MMSQ) : .5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : Yes Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Crate Packaging Quantity : 5000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : Size 20
  • Crimp Type : Indent Crimp
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 1 MM  [.04 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 7.5
  • Wire Contact Termination Area Plating Material : Nickel

Dimensions


  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20
  • Wire Size Search (AWG) : 20
  • Wire Size Search (MMSQ) : .5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : Yes
  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Crate
  • Packaging Quantity : 5000

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Contacts - Multi Purpose - 1734-1332-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
1734-1332-ND
Contacts - Multi Purpose 1734-1332-ND
CONN SOCKET 20AWG NICKEL CRIMP

CONN SOCKET 20AWG NICKEL CRIMP

Buy Now Datasheet
Crimp Contacts - 1903519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1903519
Crimp Contacts 1903519
Deutsch 0462-201-20141 Crimp Terminal

Deutsch 0462-201-20141 Crimp Terminal

Supplier's Site
Contact, Socket, 20Awg, Crimp; Product Range Deutsch Te Connectivity - 12T2300 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20Awg, Crimp; Product Range Deutsch Te Connectivity
12T2300
Contact, Socket, 20Awg, Crimp; Product Range Deutsch Te Connectivity 12T2300
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:DTM Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20AWG, CRIMP; Product Range:DTM Series; Contact Plating:Nickel Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 0462-201-20141 1734-1332-ND 1903519 12T2300
Product Name Automotive Terminals Contacts - Multi Purpose Crimp Contacts Contact, Socket, 20Awg, Crimp; Product Range Deutsch Te Connectivity
Type Contact Contact
Plating / Coating Nickel; Nickel (Ni) Nickel; Nickel Nickel; Nickel Plated Contacts
Applications Motor or Generator
Shape / Form Socket or Receptacle Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0018-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-1719386-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2331463-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1438299-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details