TE Connectivity
Automotive Connector Caps & Covers
1718553-1
Description
Body Features Cable Exit Angle (DEG) : 155 Primary Product Material : Stainless Steel
Dimensions Compatible Cable Bundle Diameter Range : 5.3 MM [.209 INCH ]
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Half Shell Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 155 Primary Product Material : Stainless Steel
Dimensions Compatible Cable Bundle Diameter Range : 5.3 MM [.209 INCH ]
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Half Shell Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Cable Exit Angle (DEG) : 155 Primary Product Material : Stainless Steel
Dimensions Compatible Cable Bundle Diameter Range : 5.3 MM [.209 INCH ]
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Half Shell Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 155
- Primary Product Material : Stainless Steel
Dimensions
- Compatible Cable Bundle Diameter Range : 5.3 MM [.209 INCH ]
Mechanical Attachment
Other
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
- Protection & Strain Relief Accessory Type : Half Shell
- Sealable : No
Usage Conditions
- Operating Temperature (Max) : 120 DEGC [248 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
1718553-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Rectangular
Wire Entry
Side Entry
Material
Zinc
View Details
Shape / Application
Round
Wire Entry
Top Entry
Material
Aluminum; Aluminium
View Details