TE Connectivity Automotive Connector Caps & Covers 1717678-2

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 2 Product Type Features Protection & Strain Relief Accessory Type : Cap Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 2 Product Type Features Protection & Strain Relief Accessory Type : Cap Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1717678-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1717678-2
Automotive Connector Caps & Covers 1717678-2
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 2 Product Type Features Protection & Strain Relief Accessory Type : Cap Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Configuration Features


  • Number of Positions : 2

Product Type Features


  • Protection & Strain Relief Accessory Type : Cap

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1717678-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products