TE Connectivity Housings, Boots 170887-4

Description
"1 Position Sleeve Connector Female, Receptacle Clear 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"1 Position Sleeve Connector Female, Receptacle Clear 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - A122322-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A122322-ND
Housings, Boots A122322-ND
"1 Position Sleeve Connector Female, Receptacle Clear 0.197"" (5.00mm)"

"1 Position Sleeve Connector Female, Receptacle Clear 0.197"" (5.00mm)"

Buy Now Datasheet
connector accessories - 170887-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
connector accessories
170887-4
connector accessories 170887-4
SLEEVE DIA5 SHUR PLUG NAT

SLEEVE DIA5 SHUR PLUG NAT

Buy Now
Singapore, Singapore
Electronic Connector
340-170887-4
Electronic Connector 340-170887-4
SLEEVE DIA5 SHUR PLUG NAT Product overview: 170887-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-170887-4 can be used for catalog matching and distributor lookup.

SLEEVE DIA5 SHUR PLUG NAT Product overview: 170887-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-170887-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1364107-170887-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1364107-170887-4
Connectors, Interconnects - Terminals - Housings, Boots 1364107-170887-4
Win Source Part Number: 1364107-170887-4 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Bag Product Status: Active Base Product Number: 170887 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Sleeve Color: Clear Number of Positions: 1 Note: Contacts Not Included Terminal Type: Barrel Gender: Female, Receptacle For Use With/Related Products: 3.50mm Dia Receptacle Terminal Size: 0.197" (5.00mm) Material: Poly-Vinyl Chloride (PVC)

Win Source Part Number: 1364107-170887-4
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Bag
Product Status: Active
Base Product Number: 170887
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Sleeve
Color: Clear
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Barrel
Gender: Female, Receptacle
For Use With/Related Products: 3.50mm Dia Receptacle
Terminal Size: 0.197" (5.00mm)
Material: Poly-Vinyl Chloride (PVC)

Buy Now Datasheet
Sleeve For 50 Shur-R Rohs Compliant Amp - Te Connectivity - 11H8526 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve For 50 Shur-R Rohs Compliant Amp - Te Connectivity
11H8526
Sleeve For 50 Shur-R Rohs Compliant Amp - Te Connectivity 11H8526
SLEEVE FOR 50 SHUR-R ROHS COMPLIANT: YES

SLEEVE FOR 50 SHUR-R ROHS COMPLIANT: YES

Supplier's Site
Sleeve Dia5 Shur Plug Nat Amp - Te Connectivity - 41AJ4063 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve Dia5 Shur Plug Nat Amp - Te Connectivity
41AJ4063
Sleeve Dia5 Shur Plug Nat Amp - Te Connectivity 41AJ4063
SLEEVE DIA5 SHUR PLUG NAT

SLEEVE DIA5 SHUR PLUG NAT

Supplier's Site
Housings, Boots - 170887-4 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
170887-4
Housings, Boots 170887-4
CONN RCPT SLEEVE 0.197 1POS CLR

CONN RCPT SLEEVE 0.197 1POS CLR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122322-ND 170887-4 340-170887-4 1364107-170887-4 11H8526 170887-4
Product Name Housings, Boots connector accessories Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots Sleeve For 50 Shur-R Rohs Compliant Amp - Te Connectivity Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details