The 170823-3 is a translucent plastic insulating sleeve designed for use with FASTON receptacles in the .250 series. It is made of soft vinyl chloride, has a cloudy appearance, and measures 2.00 mm in diameter, 19.00 mm in length, 24.00 mm in height, 8.00 mm in width, and 3.50 mm in thickness. The sleeve is compatible with FASTON terminals and provides insulation for the receptacle connection.
CONNECTOR ACCESSORY Product overview: 170823-3 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-170823-3 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-170823-3 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | Vinyl |