TE Connectivity Contact, Pin/socket, 20-16Awg, Crimp; Product Range Te Connectivity 170484-1

Description
CONTACT, PIN/SOCKET, 20-16AWG, CRIMP; Product Range:ELCON Drawer Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN/SOCKET, 20-16AWG, CRIMP; Product Range:ELCON Drawer Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin/socket, 20-16Awg, Crimp; Product Range Te Connectivity - 79Y5358 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin/socket, 20-16Awg, Crimp; Product Range Te Connectivity
79Y5358
Contact, Pin/socket, 20-16Awg, Crimp; Product Range Te Connectivity 79Y5358
CONTACT, PIN/SOCKET, 20-16AWG, CRIMP; Product Range:ELCON Drawer Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; RoHS Compliant: Yes

CONTACT, PIN/SOCKET, 20-16AWG, CRIMP; Product Range:ELCON Drawer Series; Contact Plating:Gold Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 79Y5358
Product Name Contact, Pin/socket, 20-16Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity - 73AH7456 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details