TE Connectivity Automotive Terminals 170458-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 19, 22, 21, 20, 18 Wire Size Search (MMSQ) : .4, .8, .5, .6, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC  [212 DEGF , 194 DEGF , 221 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 19, 22, 21, 20, 18 Wire Size Search (MMSQ) : .4, .8, .5, .6, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC  [212 DEGF , 194 DEGF , 221 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 170458-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
170458-1
Automotive Terminals 170458-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 3mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ] Wire Size (MMSQ) : .3 - .85 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 19, 22, 21, 20, 18 Wire Size Search (MMSQ) : .4, .8, .5, .6, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC , 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC  [212 DEGF , 194 DEGF , 221 DEGF , 176 DEGF , 185 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.5 - 2.6 MM  [.059 - .102 INCH ]
  • Wire Size (MMSQ) : .3 - .85
  • Wire Size (AWG) : 22 - 18
  • Wire Size Search (AWG) : 19, 22, 21, 20, 18
  • Wire Size Search (MMSQ) : .4, .8, .5, .6, .3

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC , 85 DEGC , 80 DEGC , 90 DEGC , 100 DEGC  [212 DEGF , 194 DEGF , 221 DEGF , 176 DEGF , 185 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Crimp Contacts - 7199037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7199037P
Crimp Contacts 7199037P
TE Connectivity 170458-1 Crimp Terminal

TE Connectivity 170458-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7199037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7199037
Crimp Contacts 7199037
TE Connectivity 170458-1 Crimp Terminal

TE Connectivity 170458-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642808
Crimp Contacts 1642808
TE Connectivity 170458-1 Crimp Terminal

TE Connectivity 170458-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 170458-1 7199037P 7199037
Product Name Automotive Terminals Crimp Contacts Crimp Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-188685-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-2333550-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details