TE Connectivity Contacts 170366-1

Description
MINI UNIVERSAL M-N-L SOCKET LP
Request a Quote Datasheet
Description
MINI UNIVERSAL M-N-L SOCKET LP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 170366-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170366-1
Contacts 170366-1
MINI UNIVERSAL M-N-L SOCKET LP

MINI UNIVERSAL M-N-L SOCKET LP

Buy Now
Swedesboro, NJ, United States
Contacts
170366-1
Contacts 170366-1
Contacts

Contacts

Buy Now
Connectors Crimp Contacts, Commercial, Machined - 170366-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Machined
170366-1
Connectors Crimp Contacts, Commercial, Machined 170366-1
MINI UNIVERSAL M-N-L SOCKET LP

MINI UNIVERSAL M-N-L SOCKET LP

Buy Now
Singapore, Singapore
7A 600V Electronic Connector
332-170366-1
7A 600V Electronic Connector 332-170366-1
Female Signal/Power Crimp Contact, 18-22AWG, 7A, 600V Product overview: 170366-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170366-1 can be used for catalog matching and distributor lookup.

Female Signal/Power Crimp Contact, 18-22AWG, 7A, 600V Product overview: 170366-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-170366-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 170366-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
170366-1-ND
Multi Purpose 170366-1-ND
Socket Contact Tin Crimp 18-22 AWG Stamped

Socket Contact Tin Crimp 18-22 AWG Stamped

Buy Now Datasheet
Multi Purpose - 170366-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
170366-1
Multi Purpose 170366-1
CONN SOCKET 18-22AWG TIN CRIMP

CONN SOCKET 18-22AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity - 19J3522 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity
19J3522
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity 19J3522
Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity - 92F5381 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
92F5381
Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity 92F5381
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 170366-1 170366-1 332-170366-1 170366-1-ND 170366-1 19J3522 92F5381
Product Name Contacts Connectors Crimp Contacts, Commercial, Machined 7A 600V Electronic Connector Multi Purpose Multi Purpose Contact, Mini-Universal Mate-N-Lok Series, Socket, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity Contact, Socket, 22-18Awg, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products