Anderson Power Products Powerpole ® 120/SB ® 120 Silver Contact #4 AWG 1319G4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG
1319G4
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG 1319G4
PP120 Silver Plated Wire Contacts Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles. New contacts for #1 to 1/0 AWG (35 to 50 mm²) offer extended capability in the same housings. See reducing bushings in accessory section for smaller wires.
  • PP120 Silver Plated Wire Contacts
  • Silver plated contacts offer superior electrical performance and durability up to 10,000 mating cycles.
  • New contacts for #1 to 1/0 AWG (35 to 50 mm²) offer extended capability in the same housings. See reducing bushings in accessory section for smaller wires.
Supplier's Site
Blade Type Power Connector Contacts - 2243-1319G4-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-1319G4-ND
Blade Type Power Connector Contacts 2243-1319G4-ND
Blade Contact 4 AWG Crimp Non-Gendered Silver

Blade Contact 4 AWG Crimp Non-Gendered Silver

Supplier's Site Datasheet
Anderson Power 1319G4 4 Ga., SB® 120 Multipole Power Contact - 37748 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 1319G4 4 Ga., SB® 120 Multipole Power Contact
37748
Anderson Power 1319G4 4 Ga., SB® 120 Multipole Power Contact 37748
Anderson Power 1319G4 SB® 120 Multipole Power Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Component Type: Contact Series: SB® 120 Gauge (Ga.): 4 Amp Rating: 120A Use with SB® 120 Housing Ideal for use on battery or charger applications Provides a quick disconnect for power distribution systems Housings mate together with same color connector for plug and receptacle Amp rating in a two pole design Protective connector covers for all sizes are available Available in kits (one housing and two contacts), assembly your own connector by purchasing two contacts and one housing separately Optional reducing bushings for SB® series connectors assure proper fit when crimping contacts to smaller cable sizes
  • Anderson Power 1319G4 SB® 120 Multipole Power Contacts
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Component Type: Contact
  • Series: SB® 120
  • Gauge (Ga.): 4
  • Amp Rating: 120A
  • Use with SB® 120 Housing
  • Ideal for use on battery or charger applications
  • Provides a quick disconnect for power distribution systems
  • Housings mate together with same color connector for plug and receptacle
  • Amp rating in a two pole design
  • Protective connector covers for all sizes are available
  • Available in kits (one housing and two contacts), assembly your own connector by purchasing two contacts and one housing separately
  • Optional reducing bushings for SB® series connectors assure proper fit when crimping contacts to smaller cable sizes
Supplier's Site Datasheet
Contact, Pin, 4Awg, Crimp, Power Conn; Product Range Anderson Power Products - 41AH6152 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 4Awg, Crimp, Power Conn; Product Range Anderson Power Products
41AH6152
Contact, Pin, 4Awg, Crimp, Power Conn; Product Range Anderson Power Products 41AH6152
CONTACT, PIN, 4AWG, CRIMP, POWER CONN; Product Range:Powerpole PP120 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, PIN, 4AWG, CRIMP, POWER CONN; Product Range:Powerpole PP120 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Contact Plating:Silver Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1319G4 2243-1319G4-ND 37748 41AH6152
Product Name Powerpole ® 120/SB ® 120 Silver Contact #4 AWG Blade Type Power Connector Contacts Anderson Power 1319G4 4 Ga., SB® 120 Multipole Power Contact Contact, Pin, 4Awg, Crimp, Power Conn; Product Range Anderson Power Products
Contact Size (AWG) 4 AWG 4 AWG ? to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

1x4 Auxiliary Connector for SBE ® 320/SBX ® 350 , 12 awg - 440G3 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
3 suppliers
Red SBE ® 160 / SBX ® 175 Housing - Up to 175 Amps - 6385G1 - Anderson Power Products
Specs
Connector Type Wire to Wire Connector
View Details
3 suppliers
2003G2-LPBK | Saf-D-Grid ® 400 10 AWG Receptacle Contact - 2003G2-LPBK - Anderson Power Products
Specs
Voltage Rating 1 to 2 volts
View Details
3 suppliers