TE Connectivity Product Range Amp - Te Connectivity 170362-3.

Description
Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Series Connectors RoHS Compliant: Yes
Datasheet
Description
Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 30AC3417 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
30AC3417
Product Range Amp - Te Connectivity 30AC3417
Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Series Connectors RoHS Compliant: Yes

Product Range:Mini Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp / Solder; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Mini-Universal MATE-N-LOK Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC3417
Product Name Product Range Amp - Te Connectivity
Termination Crimp / Solder
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details