TE Connectivity
Automotive Connector Caps & Covers
1703402-1
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 66
Dimensions Compatible Cable Bundle Diameter Range : 21 MM [.827 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Carton Packaging Quantity : 400
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 65 DEGC , 100 DEGC , 85 DEGC , 70 DEGC , 80 DEGC , 110 DEGC , 105 DEGC , 90 DEGC , 75 DEGC , 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 66
Dimensions Compatible Cable Bundle Diameter Range : 21 MM [.827 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Carton Packaging Quantity : 400
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 65 DEGC , 100 DEGC , 85 DEGC , 70 DEGC , 80 DEGC , 110 DEGC , 105 DEGC , 90 DEGC , 75 DEGC , 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 66
Dimensions Compatible Cable Bundle Diameter Range : 21 MM [.827 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : Without
Other Serviceable : Yes
Packaging Features Packaging Method : Carton Packaging Quantity : 400
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 65 DEGC , 100 DEGC , 85 DEGC , 70 DEGC , 80 DEGC , 110 DEGC , 105 DEGC , 90 DEGC , 75 DEGC , 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 90
- Primary Product Color : Black
- Primary Product Material : Nylon 66
Dimensions
- Compatible Cable Bundle Diameter Range : 21 MM [.827 INCH ]
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
Other
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 400
Product Type Features
- Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions
- Operating Temperature (Max) : 65 DEGC , 100 DEGC , 85 DEGC , 70 DEGC , 80 DEGC , 110 DEGC , 105 DEGC , 90 DEGC , 75 DEGC , 120 DEGC [248 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
1703402-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Cap
Shape / Application
Square
Width
0.3543 inch (9 mm)
View Details