TE Connectivity Quick Disconnects 170340-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.1 - 3.4 MM  [.083 - .134 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.1 - 3.4 MM  [.083 - .134 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 170340-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
170340-1
Quick Disconnects 170340-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.1 - 3.4 MM  [.083 - .134 INCH ] Product Length : 26.4 MM  [1.039 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .51 - 2.08 Wire Size (AWG) : 20 - 14 Mechanical Attachment Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 2.1 - 3.4 MM  [.083 - .134 INCH ]
  • Product Length : 26.4 MM  [1.039 INCH ]
  • Terminal Material Thickness : .4 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .51 - 2.08
  • Wire Size (AWG) : 20 - 14

Mechanical Attachment


  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100472CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100472CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100472CT-ND
CONN QC TAB 14-20AWG 0.250 CRIMP

CONN QC TAB 14-20AWG 0.250 CRIMP

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100472TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100472TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100472TR-ND
CONN QC TAB 14-20AWG 0.250 CRIMP

CONN QC TAB 14-20AWG 0.250 CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 170340-1 A100472CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-1627058-4 - TE Connectivity
Specs
Material Silver
Features RoHS
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details