TE Connectivity Electronic Connector 170331-1

Description
Female Receptacle Terminal, 16-20AWG, Brass/Tin, 0.187" Tab Product overview: 170331-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170331-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Female Receptacle Terminal, 16-20AWG, Brass/Tin, 0.187" Tab Product overview: 170331-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170331-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-170331-1
Electronic Connector 392-170331-1
Female Receptacle Terminal, 16-20AWG, Brass/Tin, 0.187" Tab Product overview: 170331-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170331-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 16-20AWG, Brass/Tin, 0.187" Tab Product overview: 170331-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-170331-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 170331-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
170331-1
Contacts 170331-1
PL MKII 187 REC 20-16AWG PTBR LP

PL MKII 187 REC 20-16AWG PTBR LP

Buy Now
Swedesboro, NJ, United States
Contacts
170331-1
Contacts 170331-1
Contacts

Contacts

Buy Now
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333651-170331-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333651-170331-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333651-170331-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333651-170331-1 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Crimp Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Material: Brass Gender: Female Standard Package: 1,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.850" (21.59mm) Insulation: Non-Insulated Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.236" (6.00mm) Insulation Diameter: 0.075" ~ 0.134" (1.91mm ~ 3.40mm) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 170331-1-ND,1703311, 2266-170331-1,A10625 6 Base Product Number: 170331 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333651-170331-1
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.850" (21.59mm)
Insulation: Non-Insulated
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.236" (6.00mm)
Insulation Diameter: 0.075" ~ 0.134" (1.91mm ~ 3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 170331-1-ND,1703311,2266-170331-1,A106256
Base Product Number: 170331
RoHS Status: RoHS Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A106256-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106256-ND
Quick Connects, Quick Disconnect Connectors A106256-ND
"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
187 Positive Lock Mk-2 Rec Lp Amp - Te Connectivity - 17R4765 - Newark, An Avnet Company
Chicago, IL, United States
187 Positive Lock Mk-2 Rec Lp Amp - Te Connectivity
17R4765
187 Positive Lock Mk-2 Rec Lp Amp - Te Connectivity 17R4765
187 POSITIVE LOCK MK-2 REC LP

187 POSITIVE LOCK MK-2 REC LP

Supplier's Site
Pl Mkii 187 Rec 20-16Awg Ptbr Lp Amp - Te Connectivity - 41AJ4030 - Newark, An Avnet Company
Chicago, IL, United States
Pl Mkii 187 Rec 20-16Awg Ptbr Lp Amp - Te Connectivity
41AJ4030
Pl Mkii 187 Rec 20-16Awg Ptbr Lp Amp - Te Connectivity 41AJ4030
PL MKII 187 REC 20-16AWG PTBR LP

PL MKII 187 REC 20-16AWG PTBR LP

Supplier's Site
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity - 70AH7090 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity
70AH7090
Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity 70AH7090
FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 20-16AWG; Product Range:Positive Lock 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:20AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 170331-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
170331-1
Quick Connects, Quick Disconnect Connectors 170331-1
CONN QC RCPT 16-20AWG 0.187

CONN QC RCPT 16-20AWG 0.187

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-170331-1 170331-1 1333651-170331-1 A106256-ND 17R4765 70AH7090 170331-1
Product Name Electronic Connector Contacts Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors 187 Positive Lock Mk-2 Rec Lp Amp - Te Connectivity Female Disconnect, 4.75Mm, 20-16Awg; Product Range Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Transformer Series: HeavyPower & EasyPower -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details