TE Connectivity Connector Contacts 170313-1

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Length : 21 MM  [.827 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.5 - 1.95 MM  [.059 - .077 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 986.76 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 2000 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Length : 21 MM  [.827 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.5 - 1.95 MM  [.059 - .077 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 986.76 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 2000 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 170313-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
170313-1
Connector Contacts 170313-1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Length : 21 MM  [.827 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .65 MM  [.025 INCH ] Mating Tab Width : 3 MM  [.118 INCH ] Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.5 - 1.95 MM  [.059 - .077 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 394.71 - 986.76 Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 2000 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Length : 21 MM  [.827 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Type : Hermaphroditic
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .65 MM  [.025 INCH ]
  • Mating Tab Width : 3 MM  [.118 INCH ]
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.5 - 1.95 MM  [.059 - .077 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 394.71 - 986.76

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 2000
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 30

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 170313-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details