TE Connectivity ™ Automotive Terminals 170100-2

Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Wire Size (MMSQ) : .517 - 2.08 Wire Size (AWG) : 20 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-30 - 221 DEGF ]
Request a Quote
Description
Contact Features Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Wire Size (MMSQ) : .517 - 2.08 Wire Size (AWG) : 20 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-30 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 170100-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
170100-2
Automotive Terminals 170100-2
Contact Features Interface Plating : Tin (Sn) Terminal Type : Pin Dimensions Wire Size (MMSQ) : .517 - 2.08 Wire Size (AWG) : 20 - 14 Operation/Applicatio n Compatible With Wire Base Material : Copper Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-30 - 221 DEGF ]

Contact Features


  • Interface Plating : Tin (Sn)
  • Terminal Type : Pin

Dimensions


  • Wire Size (MMSQ) : .517 - 2.08
  • Wire Size (AWG) : 20 - 14

Operation/Application


  • Compatible With Wire Base Material : Copper

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-30 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 170100-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241409-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Type 2 Hard Carbon - BMLC-KJ028 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 1.97E-4 inch (0.0050 mm)
View Details