TE Connectivity
PCB Terminals
170072-6
Description
Contact Features PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard
Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 6.8 MM [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Contact Features PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard
Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 6.8 MM [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard
Dimensions Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ] Extension Below Board : 3.6 MM [.141 INCH ] PCB Hole Diameter : 1.83 MM [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM [.063 INCH ] Profile Height from PCB : 6.8 MM [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Terminal Features : Stud Hole
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated
Contact Features
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Pre-Tin
- Terminal Size : Standard
Dimensions
- Compatible Insulation Diameter (Max) : 2.79 MM [.11 INCH ]
- Compatible Insulation Diameter Range : 1.52 - 2.79 MM [.06 - .11 INCH ]
- Extension Below Board : 3.6 MM [.141 INCH ]
- PCB Hole Diameter : 1.83 MM [.072 INCH ]
- PCB Thickness (Recommended) : 1.6 MM [.063 INCH ]
- Profile Height from PCB : 6.8 MM [.271 INCH ]
- Wire Size (MMSQ) : .2 - .6
- Wire Size (AWG) : 24 - 20
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7000
Product Type Features
- Terminal Features : Stud Hole
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
170072-6 |
|
Product Name
|
PCB Terminals |
|
Material
|
Pre-Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
6 AWG
International
10.6 to 16.7 mm2
View Details
Material
Unplated
Features
RoHS
North American
10 to 14 AWG
View Details