TE Connectivity PCB Terminals 170072-1

Description
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : .5 MICM  [19.68 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.6 MM  [.141 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.8 MM  [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : .5 MICM  [19.68 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.6 MM  [.141 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.8 MM  [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 170072-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
170072-1
PCB Terminals 170072-1
Contact Features Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : .5 MICM  [19.68 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Standard Dimensions Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ] Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ] Extension Below Board : 3.6 MM  [.141 INCH ] PCB Hole Diameter : 1.83 MM  [.072 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 6.8 MM  [.271 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : .8 MICM  [31.5 MICIN ]
  • Contact Underplating Material : Copper
  • Contact Underplating Material Thickness : .5 MICM  [19.68 MICIN ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin
  • Terminal Size : Standard

Dimensions


  • Compatible Insulation Diameter (Max) : 2.79 MM  [.11 INCH ]
  • Compatible Insulation Diameter Range : 1.52 - 2.79 MM  [.06 - .11 INCH ]
  • Extension Below Board : 3.6 MM  [.141 INCH ]
  • PCB Hole Diameter : 1.83 MM  [.072 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 6.8 MM  [.271 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire to Board Connectors - A111033CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A111033CT-ND
Terminals - Wire to Board Connectors A111033CT-ND
CONN TERM WTB 20-24AWG TIN

CONN TERM WTB 20-24AWG TIN

Buy Now Datasheet
Terminals - Wire to Board Connectors - A111033TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire to Board Connectors
A111033TR-ND
Terminals - Wire to Board Connectors A111033TR-ND
CONN TERM WTB 20-24AWG TIN

CONN TERM WTB 20-24AWG TIN

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
170072-1
Terminals 170072-1
Terminals TERMIAL 24-20 AWG PRE-TIN

Terminals TERMIAL 24-20 AWG PRE-TIN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 170072-1 A111033CT-ND A111033TR-ND 170072-1
Product Name PCB Terminals Terminals - Wire to Board Connectors Terminals - Wire to Board Connectors Terminals
Material Pre-Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Quick Disconnects - 100495-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers