NSI Industries LLC1 to 5/8 KV Standard Splice KitGSS-500
Description
PUSH-ON TYPE
(1) GEL FILLED CAP, (1) CAP CLAMP, (1) PHASE SEPARATOR CONTENTS
UL (CANADA AND US) APPROVAL
1000 V VOLTAGE RATING
250 TO 600 KCMIL CONDUCTOR SIZE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
TEMPERATURE RATING 105 DEG C
GSS MODEL
NSI Industries LLC
Done
Datasheet
Description
PUSH-ON TYPE
(1) GEL FILLED CAP, (1) CAP CLAMP, (1) PHASE SEPARATOR CONTENTS
UL (CANADA AND US) APPROVAL
1000 V VOLTAGE RATING
250 TO 600 KCMIL CONDUCTOR SIZE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
TEMPERATURE RATING 105 DEG C
GSS MODEL
PUSH-ON TYPE
(1) GEL FILLED CAP, (1) CAP CLAMP, (1) PHASE SEPARATOR CONTENTS
UL (CANADA AND US) APPROVAL
1000 V VOLTAGE RATING
250 TO 600 KCMIL CONDUCTOR SIZE
EASY-SPLICE[TM] BRAND
NUMBER OF CABLES 2
TEMPERATURE RATING 105 DEG C
GSS MODEL
PUSH-ON TYPE
(1) GEL FILLED CAP, (1) CAP CLAMP, (1) PHASE SEPARATOR CONTENTS