RS Components, Ltd. 534676

Description
A range of RS Pro fully insulated female double crimp bullet terminals with a copper sleeve and flared vinyl insulation. These insulated female crimp bullet wire terminals are colour coded for use with different wire sizes. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = PVC Gender = Female Overall Length = 23mm Minimum Wire Size mm² = 1.5mm² Maximum Wire Size mm² = 2.5mm² Minimum Wire Size AWG = 16AWG Maximum Wire Size AWG = 14AWG Shrouded = Shrouded Bullet Diameter = 5mm
Request a Quote
Description
A range of RS Pro fully insulated female double crimp bullet terminals with a copper sleeve and flared vinyl insulation. These insulated female crimp bullet wire terminals are colour coded for use with different wire sizes. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = PVC Gender = Female Overall Length = 23mm Minimum Wire Size mm² = 1.5mm² Maximum Wire Size mm² = 2.5mm² Minimum Wire Size AWG = 16AWG Maximum Wire Size AWG = 14AWG Shrouded = Shrouded Bullet Diameter = 5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 534676 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of RS Pro fully insulated female double crimp bullet terminals with a copper sleeve and flared vinyl insulation. These insulated female crimp bullet wire terminals are colour coded for use with different wire sizes. All models are highly reliable and excellent quality. Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm² Insulation = Insulated Insulation Material = PVC Gender = Female Overall Length = 23mm Minimum Wire Size mm² = 1.5mm² Maximum Wire Size mm² = 2.5mm² Minimum Wire Size AWG = 16AWG Maximum Wire Size AWG = 14AWG Shrouded = Shrouded Bullet Diameter = 5mm

A range of RS Pro fully insulated female double crimp bullet terminals with a copper sleeve and flared vinyl insulation. These insulated female crimp bullet wire terminals are colour coded for use with different wire sizes. All models are highly reliable and excellent quality.
Red 0.5 - 1.5 mm². Blue 1.5 - 2.5 mm². Yellow 2.5 - 6.5 mm²
Insulation = Insulated
Insulation Material = PVC
Gender = Female
Overall Length = 23mm
Minimum Wire Size mm² = 1.5mm²
Maximum Wire Size mm² = 2.5mm²
Minimum Wire Size AWG = 16AWG
Maximum Wire Size AWG = 14AWG
Shrouded = Shrouded
Bullet Diameter = 5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Splice Kits
Product Number 534676
Unlock Full Specs
to access all available technical data

Similar Products

 - 2674120 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 534676A - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 534301A - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2674091 - RS Components, Ltd.
RS Components, Ltd.
View Details