TE Connectivity Automotive Connector Caps & Covers 1670821-2

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF Dimensions Compatible Cable Bundle Diameter Range : 22.6 MM  [.888 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : No Usage Conditions Operating Temperature (Max) : 170 DEGC  [338 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF Dimensions Compatible Cable Bundle Diameter Range : 22.6 MM  [.888 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : No Usage Conditions Operating Temperature (Max) : 170 DEGC  [338 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1670821-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1670821-2
Automotive Connector Caps & Covers 1670821-2
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF Dimensions Compatible Cable Bundle Diameter Range : 22.6 MM  [.888 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Protective Cap Sealable : No Usage Conditions Operating Temperature (Max) : 170 DEGC  [338 DEGF ] Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 22.6 MM  [.888 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Protection & Strain Relief Accessory Type : Protective Cap
  • Sealable : No

Usage Conditions


  • Operating Temperature (Max) : 170 DEGC  [338 DEGF ]
  • Operating Temperature Range : -40 - 170 DEGC  [-40 - 338 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1670821-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products