TE Connectivity
Connector Contacts
166679-4
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .67 MM [.026 INCH ] Wire Contact Termination Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : .12 - .33 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 252.8 - 642.4
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box Packaging Quantity : 200
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .67 MM [.026 INCH ] Wire Contact Termination Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : .12 - .33 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 252.8 - 642.4
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box Packaging Quantity : 200
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .67 MM [.026 INCH ] Wire Contact Termination Area Plating Material : Tin
Dimensions Wire Size (MMSQ) : .12 - .33 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 252.8 - 642.4
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Box Packaging Quantity : 200
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold (Au)
- Contact Orientation : Straight
- Contact Retention Within Housing : With
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .67 MM [.026 INCH ]
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Wire Size (MMSQ) : .12 - .33
- Wire Size (AWG) : 26 - 22
- Wire Size (CMA) : 252.8 - 642.4
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 200
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
166679-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
12 to 16 AWG
International
0.9500 to 3.37 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Material
Tin
Features
RoHS
North American
14 to 17 AWG
View Details
2 suppliers