TE Connectivity Connector Contacts 166635-1

Description
Contact Features Contact Base Material : Brass Contact Length : 26.7 MM  [1.05 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Dimensions Compatible Insulation Diameter Range (INCH) : 1.1 - 1.8 Wire Size (AWG) : 17 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Loose Piece Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Length : 26.7 MM  [1.05 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Dimensions Compatible Insulation Diameter Range (INCH) : 1.1 - 1.8 Wire Size (AWG) : 17 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Loose Piece Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 166635-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
166635-1
Connector Contacts 166635-1
Contact Features Contact Base Material : Brass Contact Length : 26.7 MM  [1.05 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Dimensions Compatible Insulation Diameter Range (INCH) : 1.1 - 1.8 Wire Size (AWG) : 17 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Loose Piece Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Length : 26.7 MM  [1.05 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With

Dimensions


  • Compatible Insulation Diameter Range (INCH) : 1.1 - 1.8
  • Wire Size (AWG) : 17

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Loose Piece

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 166635-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details