TE Connectivity RF Contacts 1663535-2

Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Copper Contact Length : 32.08 MM  [1.263 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Copper Contact Length : 32.08 MM  [1.263 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1663535-2 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1663535-2
RF Contacts 1663535-2
Body Features Contact Removal Style : Rear Release Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Copper Contact Length : 32.08 MM  [1.263 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 5 Contact Type : Pin Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board RF Contact Style : Coax Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Contact Removal Style : Rear Release
  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Copper
  • Contact Length : 32.08 MM  [1.263 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 5
  • Contact Type : Pin

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Solder Process Feature : Solder Dipped

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • RF Contact Style : Coax

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1663535-2
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Automotive Terminals - 1-1719101-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1123343-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1241388-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers