TE Connectivity Connector Contacts 1662-202-1631

Description
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Size : Size 16 Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Size : Size 16 Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20 Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1662-202-1631 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1662-202-1631
Connector Contacts 1662-202-1631
Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Size : Size 16 Dimensions Wire Size (MMSQ) : .25 - .5 Wire Size (AWG) : 24 - 20 Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Size : Size 16

Dimensions


  • Wire Size (MMSQ) : .25 - .5
  • Wire Size (AWG) : 24 - 20

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1662-202-1631
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details