TE Connectivity D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 1658670-2.

Description
D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:AMPLIMITE HDP-22 CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG; CONTACT SIZE:22 ROHS COMPLIANT: YES
Datasheet
Description
D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:AMPLIMITE HDP-22 CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG; CONTACT SIZE:22 ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity - 26AC6212 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
26AC6212
D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity 26AC6212
D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:AMPLIMITE HDP-22 CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG; CONTACT SIZE:22 ROHS COMPLIANT: YES

D SUB CONTACT, PIN, 28-22AWG, CRIMP; FOR USE WITH:AMPLIMITE HDP-22 CONNECTORS; CONTACT GENDER:PIN; CONTACT MATERIAL:BRASS; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MAX:22AWG; WIRE SIZE AWG MIN:28AWG; CONTACT SIZE:22 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 26AC6212
Product Name D Sub Contact, Pin, 28-22Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2141857-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details