Matexcel Type 2 Hard Carbon BMLC-KJ028

Description
The product is mainly used as anode material for sodium-ion batteries. In addition to the superior performance of hard carbon, it also has the characteristics of high cost performance, high moisture absorption resistance and easy operation. Storage: Store at room temperature Size: D50: ~5µm
Datasheet
Description
The product is mainly used as anode material for sodium-ion batteries. In addition to the superior performance of hard carbon, it also has the characteristics of high cost performance, high moisture absorption resistance and easy operation. Storage: Store at room temperature Size: D50: ~5µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 2 Hard Carbon - BMLC-KJ028 - Matexcel
Shirley, NY, United States
Type 2 Hard Carbon
BMLC-KJ028
Type 2 Hard Carbon BMLC-KJ028
The product is mainly used as anode material for sodium-ion batteries. In addition to the superior performance of hard carbon, it also has the characteristics of high cost performance, high moisture absorption resistance and easy operation. Storage: Store at room temperature Size: D50: ~5µm

The product is mainly used as anode material for sodium-ion batteries. In addition to the superior performance of hard carbon, it also has the characteristics of high cost performance, high moisture absorption resistance and easy operation.

Storage: Store at room temperature

Size: D50: ~5µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Electrodes and Electrode Materials
Product Number BMLC-KJ028
Product Name Type 2 Hard Carbon
Applications Battery or Fuel Cell
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0177 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Natural Spherical Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ025 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details