Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Cable Connector Orientation : Straight
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Bulkhead Detent : With RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 3
Other Dielectric Material : TFE Fluorocarbon
Packaging Features Packaging Method : Bag
Product Type Features Compatible With RF Cable Type : RG 316/U Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : OSP Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]
Body Features
- Body Material : Stainless Steel
- Body Material Finish : Plated
- Body Plating Material : Gold
- Body Underplating Material : Nickel
- Cable Connector Orientation : Straight
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Bulkhead
- Detent : With
- RF Connector Coupling Mechanism : Push-On
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 3
Other
- Dielectric Material : TFE Fluorocarbon
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 316/U
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- RF Connector Style : Plug
- RF Interface : OSP
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ]