TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165514-1

Description
Body Features Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.8 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.13 MM  [.084 INCH ] Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] DIN Wire Size (MMSQ) : .14 - .35 Overall Product Length : 18.2 MM  [.717 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.8 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.13 MM  [.084 INCH ] Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] DIN Wire Size (MMSQ) : .14 - .35 Overall Product Length : 18.2 MM  [.717 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165514-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165514-1
Crimp Wire Pins, Tabs & Ferrules 165514-1
Body Features Primary Product Color : Yellow Sleeve Material : Nylon Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.8 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.13 MM  [.084 INCH ] Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ] DIN Wire Size (MMSQ) : .14 - .35 Overall Product Length : 18.2 MM  [.717 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 26 - 22 Wire Size (CMA) : 254 - 642 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Yellow
  • Sleeve Material : Nylon

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 1.8 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.13 MM  [.084 INCH ]
  • Compatible Insulation Diameter Range : 2.08 MM  [.082 INCH ]
  • DIN Wire Size (MMSQ) : .14 - .35
  • Overall Product Length : 18.2 MM  [.717 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 26 - 22
  • Wire Size (CMA) : 254 - 642

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - 165514-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
165514-1-ND
Terminals - Wire Pin Connectors 165514-1-ND
CONN WIRE PIN TERM 22-26AWG PIDG

CONN WIRE PIN TERM 22-26AWG PIDG

Buy Now Datasheet
Terminal, Wire Pin, 26-22Awg, Crimp, Yel; Product Range Amp Te Connectivity - 71Y9706 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Wire Pin, 26-22Awg, Crimp, Yel; Product Range Amp Te Connectivity
71Y9706
Terminal, Wire Pin, 26-22Awg, Crimp, Yel; Product Range Amp Te Connectivity 71Y9706
TERMINAL, WIRE PIN, 26-22AWG, CRIMP, YEL; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Pin Diameter:2.08mm; Insulator Colour:Yellow; Overall Length:18.2mm RoHS Compliant: Yes

TERMINAL, WIRE PIN, 26-22AWG, CRIMP, YEL; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; Conductor Area CSA:0.4mm²; Pin Diameter:2.08mm; Insulator Colour:Yellow; Overall Length:18.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
165514-1
Terminals 165514-1
Terminals PVC-PIN 26-22 YEL

Terminals PVC-PIN 26-22 YEL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165514-1 165514-1-ND 71Y9706 165514-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminal, Wire Pin, 26-22Awg, Crimp, Yel; Product Range Amp Te Connectivity Terminals
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
Connector Contacts - 1-163086-0 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details