TE Connectivity Splices 165346

Description
Product Type Features Sealable : No Splice Type : Splice Accessory
Request a Quote Datasheet
Description
Product Type Features Sealable : No Splice Type : Splice Accessory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 165346 - TE Connectivity
Berwyn, PA, United States
Splices
165346
Splices 165346
Product Type Features Sealable : No Splice Type : Splice Accessory

Product Type Features


  • Sealable : No
  • Splice Type : Splice Accessory
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 165346
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers