TE Connectivity Crimp Wire Pins, Tabs & Ferrules 165172

Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.4 MM  [.173 INCH ] Compatible Insulation Diameter Range : 4.3 MM  [.169 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 23.6 MM  [.93 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.8 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Insulation Material : Nylon Primary Product Color : Blue Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.4 MM  [.173 INCH ] Compatible Insulation Diameter Range : 4.3 MM  [.169 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 23.6 MM  [.93 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.8 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 165172 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
165172
Crimp Wire Pins, Tabs & Ferrules 165172
Body Features Insulation Material : Nylon Primary Product Color : Blue Sleeve Material : Copper Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Length : 9.9 MM  [.39 INCH ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 1.78 MM  [.07 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 4.4 MM  [.173 INCH ] Compatible Insulation Diameter Range : 4.3 MM  [.169 INCH ] DIN Wire Size (MMSQ) : 1 - 2.5 Overall Product Length : 23.6 MM  [.93 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1 - 2.8 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Insulation Material : Nylon
  • Primary Product Color : Blue
  • Sleeve Material : Copper

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Mating Area Length : 9.9 MM  [.39 INCH ]
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 1.78 MM  [.07 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 4.4 MM  [.173 INCH ]
  • Compatible Insulation Diameter Range : 4.3 MM  [.169 INCH ]
  • DIN Wire Size (MMSQ) : 1 - 2.5
  • Overall Product Length : 23.6 MM  [.93 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1 - 2.8
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
PIDG WIRE PIN - 165172 - Heilind Electronics, Inc.
Wilmington, MA, United States
PIDG WIRE PIN
165172
PIDG WIRE PIN 165172
PIDG WIRE PIN

PIDG WIRE PIN

Buy Now
Terminals - Wire Pin Connectors - 165172-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
165172-ND
Terminals - Wire Pin Connectors 165172-ND
CONN WIRE PIN TERM 14-16AWG PIDG

CONN WIRE PIN TERM 14-16AWG PIDG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
165172
Terminals 165172
Terminals PIN WIRE 16-14 AWG TIN

Terminals PIN WIRE 16-14 AWG TIN

Buy Now Datasheet
Terminal, Pin, 1.8Mm, 16-14Awg, Blue; Product Range Amp Te Connectivity - 68Y9212 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 1.8Mm, 16-14Awg, Blue; Product Range Amp Te Connectivity
68Y9212
Terminal, Pin, 1.8Mm, 16-14Awg, Blue; Product Range Amp Te Connectivity 68Y9212
TERMINAL, PIN, 1.8MM, 16-14AWG, BLUE; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.8mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, PIN, 1.8MM, 16-14AWG, BLUE; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.8mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site
Terminal, Pin, 1.8Mm, 16-14Awg, Blue; Product Range Amp Te Connectivity - 28AC7351 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 1.8Mm, 16-14Awg, Blue; Product Range Amp Te Connectivity
28AC7351
Terminal, Pin, 1.8Mm, 16-14Awg, Blue; Product Range Amp Te Connectivity 28AC7351
TERMINAL, PIN, 1.8MM, 16-14AWG, BLUE; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.8mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

TERMINAL, PIN, 1.8MM, 16-14AWG, BLUE; Product Range:PIDG Series; Termination:Crimp; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.8mm²; Pin Diameter:1.8mm; Insulator Colour:Blue; Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 165172 165172 165172-ND 165172 68Y9212
Product Name Crimp Wire Pins, Tabs & Ferrules PIDG WIRE PIN Terminals - Wire Pin Connectors Terminals Terminal, Pin, 1.8Mm, 16-14Awg, Blue; Product Range Amp Te Connectivity
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details