Body Features Lead Type : Axial-Leaded
Dimensions Product Diameter : 2.8 MM [.11 INCH ] Product Length : 7 MM [.275 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 62 DC Resistance (OHM) : 46 Inductance (MICHEN) : 560 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .005
Other Inductor Quality Factor : 30
Packaging Features Packaging Method : Ammo Packed
Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]
Body Features
Dimensions
- Product Diameter : 2.8 MM [.11 INCH ]
- Product Length : 7 MM [.275 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 62
- DC Resistance (OHM) : 46
- Inductance (MICHEN) : 560
- Passive Component Tolerance (PCT) : 10
- Self Resonant Frequency (GHZ) : .005
Other
- Inductor Quality Factor : 30
Packaging Features
- Packaging Method : Ammo Packed
Product Type Features
- Element Type : Wire Wound
- Inductor Type : Radio Frequency
Termination Features
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Operating Temperature Range : -55 - 100 DEGC [-67 - 212 DEGF ]