TE Connectivity High Frequency & RF Inductors 1624020-1

Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 7 MM  [.275 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 79 DC Resistance (OHM) : 28 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .007 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 7 MM  [.275 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 79 DC Resistance (OHM) : 28 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .007 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1624020-1 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1624020-1
High Frequency & RF Inductors 1624020-1
Body Features Lead Type : Axial-Leaded Dimensions Product Diameter : 2.8 MM  [.11 INCH ] Product Length : 7 MM  [.275 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 79 DC Resistance (OHM) : 28 Inductance (MICHEN) : 330 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : .007 Other Inductor Quality Factor : 30 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Wire Wound Inductor Type : Radio Frequency Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]

Body Features


  • Lead Type : Axial-Leaded

Dimensions


  • Product Diameter : 2.8 MM  [.11 INCH ]
  • Product Length : 7 MM  [.275 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 79
  • DC Resistance (OHM) : 28
  • Inductance (MICHEN) : 330
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : .007

Other


  • Inductor Quality Factor : 30

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : Radio Frequency

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -55 - 100 DEGC  [-67 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1624020-1
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
High Frequency & RF Inductors - 8-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
Inductance Tolerance 2 (+/- %)
View Details
High Frequency & RF Inductors - 1-1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0470 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1624035-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 820 microH
View Details