TE Connectivity High Frequency & RF Inductors 1879591-3

Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1040 DC Resistance (OHM) : .07 Inductance (MICHEN) : .002 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : 11.1 Other Inductor Quality Factor : 16 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote
Description
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1040 DC Resistance (OHM) : .07 Inductance (MICHEN) : .002 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : 11.1 Other Inductor Quality Factor : 16 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 1879591-3 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
1879591-3
High Frequency & RF Inductors 1879591-3
Dimensions Product Height : .61 MM  [.024 INCH ] Product Length : 1.27 MM  [.05 INCH ] Product Width : .76 MM  [.029 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1040 DC Resistance (OHM) : .07 Inductance (MICHEN) : .002 Passive Component Tolerance (PCT) : 10 Self Resonant Frequency (GHZ) : 11.1 Other Inductor Quality Factor : 16 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range (DEGC) : -40 - 125

Dimensions


  • Product Height : .61 MM  [.024 INCH ]
  • Product Length : 1.27 MM  [.05 INCH ]
  • Product Width : .76 MM  [.029 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1040
  • DC Resistance (OHM) : .07
  • Inductance (MICHEN) : .002
  • Passive Component Tolerance (PCT) : 10
  • Self Resonant Frequency (GHZ) : 11.1

Other


  • Inductor Quality Factor : 16

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Inductors
Product Number 1879591-3
Product Name High Frequency & RF Inductors
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0020 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624113-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
High Frequency & RF Inductors - 2-2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
EMC Chokes - 823902-SF - TE Connectivity
Specs
Operating Temperature -45 to 100 C (-49 to 212 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Frequency & RF Inductors - 1-2176086-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0082 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers