1623351-1 -- CRG0805 5% 2K2 AMP - TE CONNECTIVITY
TE Connectivity
Crg0805 5% 2K2 Amp - Te Connectivity
1623351-1
Description
CRG0805 5% 2K2
Description
CRG0805 5% 2K2
Suppliers
Crg0805 5% 2K2 Amp - Te Connectivity
35AC9214
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC9214 |
|
Product Name
|
Crg0805 5% 2K2 Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers