TE Connectivity Contactor Dpst-No-Dm, 240Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity 3100N20U5999C

Description
CONTACTOR DPST-NO-DM, 240VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR DPST-NO-DM, 240VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor Dpst-No-Dm, 240Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity - 29M9161 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Dpst-No-Dm, 240Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity
29M9161
Contactor Dpst-No-Dm, 240Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity 29M9161
CONTACTOR DPST-NO-DM, 240VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-N O; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR DPST-NO-DM, 240VAC, 26A, PANEL; Load Current Inductive:26A; Relay Mounting:Panel Mount; Operating Voltage:600VAC; Contact Configuration:DPST-NO; No. of Poles:2 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 29M9161
Product Name Contactor Dpst-No-Dm, 240Vac, 26A, Panel; Load Current Inductive Productsunlimited Te Connectivity
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 1611001-3 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
VAC 24 volts
View Details
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX12JBC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490724809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details