TE Connectivity Batt Contact, Copper Alloy, Through Hole; Battery Sizes Accepted Amp Te Connectivity 1612901-1

Description
BATT CONTACT, COPPER ALLOY, THROUGH HOLE; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Description
BATT CONTACT, COPPER ALLOY, THROUGH HOLE; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Batt Contact, Copper Alloy, Through Hole; Battery Sizes Accepted Amp Te Connectivity - 05W3647 - Newark, An Avnet Company
Chicago, IL, United States
Batt Contact, Copper Alloy, Through Hole; Battery Sizes Accepted Amp Te Connectivity
05W3647
Batt Contact, Copper Alloy, Through Hole; Battery Sizes Accepted Amp Te Connectivity 05W3647
BATT CONTACT, COPPER ALLOY, THROUGH HOLE; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATT CONTACT, COPPER ALLOY, THROUGH HOLE; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 05W3647
Product Name Batt Contact, Copper Alloy, Through Hole; Battery Sizes Accepted Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Contacts - 6692787 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details