TE Connectivity
PCB Terminals
160950-3
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 - 5 MICM [78.74 - 196.85 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 - 2 MICM [39.37 - 78.74 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM [78.74 - 196.85 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3 MM [.118 INCH ] PCB Hole Diameter : 1.25 MM [.049 INCH ] PCB Thickness (Recommended) : 2.36 - 6.35 MM [.093 - .25 INCH ] Profile Height from PCB : 12.9 MM [.514 INCH ] Terminal Material Thickness : .32 MM [.012 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 - 5 MICM [78.74 - 196.85 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 - 2 MICM [39.37 - 78.74 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM [78.74 - 196.85 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3 MM [.118 INCH ] PCB Hole Diameter : 1.25 MM [.049 INCH ] PCB Thickness (Recommended) : 2.36 - 6.35 MM [.093 - .25 INCH ] Profile Height from PCB : 12.9 MM [.514 INCH ] Terminal Material Thickness : .32 MM [.012 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2 - 5 MICM [78.74 - 196.85 MICIN ] Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1 - 2 MICM [39.37 - 78.74 MICIN ] Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 6.35 MM [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM [78.74 - 196.85 MICIN ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35
Dimensions Extension Below Board : 3 MM [.118 INCH ] PCB Hole Diameter : 1.25 MM [.049 INCH ] PCB Thickness (Recommended) : 2.36 - 6.35 MM [.093 - .25 INCH ] Profile Height from PCB : 12.9 MM [.514 INCH ] Terminal Material Thickness : .32 MM [.012 INCH ]
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Reel Packaging Quantity : 5000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2 - 5 MICM [78.74 - 196.85 MICIN ]
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1 - 2 MICM [39.37 - 78.74 MICIN ]
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 6.35 MM [.25 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2 - 5 MICM [78.74 - 196.85 MICIN ]
- PCB Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 6.35
Dimensions
- Extension Below Board : 3 MM [.118 INCH ]
- PCB Hole Diameter : 1.25 MM [.049 INCH ]
- PCB Thickness (Recommended) : 2.36 - 6.35 MM [.093 - .25 INCH ]
- Profile Height from PCB : 12.9 MM [.514 INCH ]
- Terminal Material Thickness : .32 MM [.012 INCH ]
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 5000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
160950-3 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers