TE Connectivity Quick Disconnects 160773-4

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.09 - .13 INCH ] Product Length : 22.9 MM  [.901 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.09 - .13 INCH ] Product Length : 22.9 MM  [.901 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 160773-4 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
160773-4
Quick Disconnects 160773-4
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.09 - .13 INCH ] Product Length : 22.9 MM  [.901 INCH ] Terminal Material Thickness : .4 MM  [.015 INCH ] Wire Size (MMSQ) : .51 - 1.65 Wire Size (AWG) : 20 - 15 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Extraction Force (KGF) : .7 - 10.2 Extraction Force (NEWT) : 7 - 100 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.3 - 3.3 MM  [.09 - .13 INCH ]
  • Product Length : 22.9 MM  [.901 INCH ]
  • Terminal Material Thickness : .4 MM  [.015 INCH ]
  • Wire Size (MMSQ) : .51 - 1.65
  • Wire Size (AWG) : 20 - 15

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Extraction Force (KGF) : .7 - 10.2
  • Extraction Force (NEWT) : 7 - 100
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 500

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A99661-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A99661-ND
Terminals - Quick Connects, Quick Disconnect Connectors A99661-ND
CONN QC RCPT 15.5-20AWG 0.250

CONN QC RCPT 15.5-20AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 160773-4 A99661-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details