TE Connectivity Splices 160725-1

Description
Body Features Plating Material : Tin Primary Product Material : Brass Weight per Piece (G) : .048 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Dimensions Overall Product Length : 6.1 MM  [.24 INCH ] Terminal Material Thickness : .2 MM  [.008 INCH ] Wire Size (MMSQ) : .13 - .32 Wire Size (AWG) : 26 - 22 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Plating Material : Tin Primary Product Material : Brass Weight per Piece (G) : .048 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Dimensions Overall Product Length : 6.1 MM  [.24 INCH ] Terminal Material Thickness : .2 MM  [.008 INCH ] Wire Size (MMSQ) : .13 - .32 Wire Size (AWG) : 26 - 22 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 160725-1 - TE Connectivity
Berwyn, PA, United States
Splices
160725-1
Splices 160725-1
Body Features Plating Material : Tin Primary Product Material : Brass Weight per Piece (G) : .048 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Dimensions Overall Product Length : 6.1 MM  [.24 INCH ] Terminal Material Thickness : .2 MM  [.008 INCH ] Wire Size (MMSQ) : .13 - .32 Wire Size (AWG) : 26 - 22 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Barrel Style : Standard Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Plating Material : Tin
  • Primary Product Material : Brass
  • Weight per Piece (G) : .048

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Open

Dimensions


  • Overall Product Length : 6.1 MM  [.24 INCH ]
  • Terminal Material Thickness : .2 MM  [.008 INCH ]
  • Wire Size (MMSQ) : .13 - .32
  • Wire Size (AWG) : 26 - 22

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 25000

Product Type Features


  • Barrel Style : Standard
  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Serrated : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160725-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1659256-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 18 AWG
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details