TE Connectivity Filter, Iec, 15A; Capacitance Corcom Te Connectivity 15EEJ1

Description
FILTER, IEC, 15A; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:86µH; Leakage Current Max:500µA; Product Range:CORCOM EEJ Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FILTER, IEC, 15A; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:86µH; Leakage Current Max:500µA; Product Range:CORCOM EEJ Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Iec, 15A; Capacitance Corcom Te Connectivity - 98K5767 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Iec, 15A; Capacitance Corcom Te Connectivity
98K5767
Filter, Iec, 15A; Capacitance Corcom Te Connectivity 98K5767
FILTER, IEC, 15A; Capacitance:0.1015µF ; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:86µH; Leakage Current Max:500µA; Product Range:CORCOM EEJ Series; SVHC:No SVHC RoHS Compliant: Yes

FILTER, IEC, 15A; Capacitance:0.1015µF; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:15A; Filter Terminals:Quick Connect; Inductance Min:86µH; Leakage Current Max:500µA; Product Range:CORCOM EEJ Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K5767
Product Name Filter, Iec, 15A; Capacitance Corcom Te Connectivity
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers