TE Connectivity Microminiature & Nanominiature D Connectors 1589461-7

Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : No Hardware Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : No Hardware Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microminiature & Nanominiature D Connectors - 1589461-7 - TE Connectivity
Berwyn, PA, United States
Microminiature & Nanominiature D Connectors
1589461-7
Microminiature & Nanominiature D Connectors 1589461-7
Configuration Features Number of Positions : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Options : Installed Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Board Mount Mounting Hardware : No Hardware Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Wire-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Preterminated Flying Leads Usage Conditions Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]

Configuration Features


  • Number of Positions : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Options : Installed

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Hardware : No Hardware

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Preterminated Flying Leads

Usage Conditions


  • Operating Temperature Range : -200 - 200 DEGC  [-328 - 392 DEGF ]
Buy Now
D-Sub Connectors - 1589461-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1589461-7
D-Sub Connectors 1589461-7
Nanonics Products

Nanonics Products

Buy Now
Ssm009C5N = Thru-Hole Nanonics - Te Connectivity - 24W8585 - Newark, An Avnet Company
Chicago, IL, United States
Ssm009C5N = Thru-Hole Nanonics - Te Connectivity
24W8585
Ssm009C5N = Thru-Hole Nanonics - Te Connectivity 24W8585
SSM009C5N = THRU-HOLE

SSM009C5N = THRU-HOLE

Supplier's Site Datasheet
Ssm009C5N = Thru-Hole / Te Connectivity/amp Brand Amp - Te Connectivity - 41AJ3209 - Newark, An Avnet Company
Chicago, IL, United States
Ssm009C5N = Thru-Hole / Te Connectivity/amp Brand Amp - Te Connectivity
41AJ3209
Ssm009C5N = Thru-Hole / Te Connectivity/amp Brand Amp - Te Connectivity 41AJ3209
SSM009C5N = THRU-HOLE / TE CONNECTIVITY/AMP BRAND

SSM009C5N = THRU-HOLE / TE CONNECTIVITY/AMP BRAND

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1589461-7 1589461-7 24W8585 41AJ3209
Product Name Microminiature & Nanominiature D Connectors D-Sub Connectors Ssm009C5N = Thru-Hole Nanonics - Te Connectivity Ssm009C5N = Thru-Hole / Te Connectivity/amp Brand Amp - Te Connectivity
Connector Type Micro Connector and Nano Connector; Wire to Board Connector D-Sub Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308340-7 - TE Connectivity
Specs
Geometry 45
View Details
3 suppliers
D-Shaped Connectors - 1-1532179-3 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Pre-Terminated Flying Leads
Mounting Panel Mount
View Details
2 suppliers
Coax Connectors - 1052204-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Solder
View Details